EN
  • EN
  • DE

1N5834

Part No 1N5834
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 40A DO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 590 mV @ 40 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 mA @ 40 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 125°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854366-1N5834
Ultra Librarian 3D Model Ultra Librarian 1N5834 CAD Model

Description

The 854366-1N5834 is a fast recovery rectifier diode designed for high-speed applications.

  • Package: Bulk
  • Standard Package: 10 pieces
  • Maximum DC Reverse Voltage: 40V
  • Average Rectified Current: 40A
  • Forward Voltage: 590mV @ 40A
  • Reverse Leakage Current: 20mA @ 40V
  • Technology: Schottky
  • Mounting Type: Stud
  • Package: DO-203AB, DO-5, Stud
  • Operating Temperature Range: -65°C to 125°C
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8456 $61.5296
37+ $3.1554 $116.7498
57+ $3.0568 $174.2376
79+ $2.9582 $233.6978
101+ $2.8595 $288.8095
136+ $2.5638 $348.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess