Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Series -
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 14.3V
Voltage - Clamping (Max) @ Ipp 21.2V
Current - Peak Pulse (10/1000µs) 71A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377375-1N6043A
Ultra Librarian 3D Model Ultra Librarian 1N6043A CAD Model

Description

The 1377375-1N6043A is a Zener diode from Solid State Inc. Solid State Inc. manufactures the 1377375-1N6043A.

  • Voltage Reverse Standoff: 12V
  • Breakdown Voltage: 14.3V
  • Clamping Voltage: 21.2V @ 71A
  • Power Rating: 1500W
  • Polarity: Bidirectional
  • Package: DO-13
  • Mounting Type: Through-Hole

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Toshiba Semiconductor and Storage
Product for Use Only as Protection against Electrostatic Discharge (ESD).
Need more? Email Us
ECAD model for DF5A6.2FU
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
Need more? Email Us
ECAD model for SMF30A_R1_00001
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
Littelfuse Inc.
TVS DIODE 24VWM 50VC SOT23-3 / 50V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Lowest to $0.1958
ECAD model for AQ24CANA-02HTG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention