Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Solid State Inc.
Series -
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 25 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Capacitance @ Vr, F -
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 150°C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10 pcs
Win Source Part Number 1380705-25F120
Ultra Librarian 3D Model Ultra Librarian 25F120 CAD Model

Description

The 1380705-25F120 is a single diode rectifier from Solid State Inc. It is a standard recovery diode with a voltage rating of 1200V and an average rectified current of 25A. The diode has a speed of >500ns and >200mA (Io). It has a forward voltage of 1.2V at 25A and a reverse leakage current of 10μA at 1200V. The 1380705-25F120 is designed for stud mount applications and comes in a DO-203AA, DO-4, Stud package. It has an ECCN classification of EAR99 and is supplied in bulk packaging with a standard package of 10 pcs. The diode has a moisture sensitivity level of 1 (unlimited) and is unaffected by REACH regulations.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention