EN
  • EN
  • DE
  • IT

85HFR120

Part No 85HFR120
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 85A DO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 85A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 85 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 551354-85HFR120
Ultra Librarian 3D Model Ultra Librarian 85HFR120 CAD Model

Description

The 551354-85HFR120 is a standard recovery diode that is commonly used in rectifier circuits.

  • Voltage Rating: 1200V
  • Average Rectified Current: 85A
  • Forward Voltage Drop (Vf): 1.3V @ 85A
  • Package: DO-203AB, DO-5, Stud
  • Status: Active product from Solid State Inc.
  • Standard Package: 10 pcs
  • Application: Suitable for applications that require high-power rectification, such as power supplies, inverters, and motor drives.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 35ns 1A 600V SMA(DO-214AC)
Lowest to $0.1200
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@5A 35ns 5A 600V SMBF
Lowest to $0.0539
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.1082
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 300mA 1.25V@150mA 300V SOD-323
Lowest to $0.0278
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 75ns Independent Type 1A 1kV SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@1A 35ns 1A 200V SMA(DO-214AC)
Lowest to $0.1249
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@1A 500ns Independent Type 1A 1kV SOD-123FL
Lowest to $0.0134
ShenZhen SlkorMicro Semicon Co. Ltd
1V@1A 50ns 1A 200V SMA(DO-214AC)
Lowest to $0.0099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1021 $64.8168
20+ $6.6480 $132.9600
31+ $6.4402 $199.6462
42+ $6.2325 $261.7650
54+ $6.0247 $325.3338
72+ $5.4014 $388.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess