Products specifications

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC35
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 849907-KBPC3504
Ultra Librarian 3D Model Ultra Librarian KBPC3504 CAD Model

Description

The 849907-KBPC3504 is a single-phase bridge rectifier designed for standard rectification applications. It has an average rectified current of 35A and a peak reverse voltage of 400V.

  • Average Rectified Current: 35A
  • Peak Reverse Voltage: 400V
  • Forward Voltage: 1.2V @ 17.5A
  • Reverse Leakage Current: 10µA @ 400V
  • Mounting Type: Chassis Mount
  • Package: 4-square KBPC
  • Packaging: Bulk (10 pieces)
  • Operating Temperature: -65°C to 150°C
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

SMC Diode Solutions
BRIDGE RECT 1PHASE 800V 3A KBP
Need more? Email Us
ECAD model for KBP308GTB
Diodes Incorporated
Maximum Ratings & Thermal Characteristics Ratings at 25℃ ambient temperature unless otherwise specified. | BRIDGE RECT 1PHASE 1KV 4A GBL
Lowest to €0.1046
ECAD model for GBL410
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 2A DBLS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS
Need more? Email Us
ECAD model for DBLS205G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers 4KBJ / Bridge Rectifier
Lowest to €0.2223
ECAD model for KBJ410
Bourns Inc.
BRIDGE RECT 1PHASE 60V 2A
Lowest to €1.3415
ECAD model for CD-HD2006L
GeneSiC Semiconductor
600V 20A GBJ SINGLE PHASE BRIDGE / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Lowest to €0.3400
ECAD model for GBJ20J
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to €0.0683
ECAD model for MB10S
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 4A GBU
Need more? Email Us
ECAD model for GBU403 D2G
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to €0.0528
ECAD model for DB157S

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8114 €48.6832
140+ €0.6657 €93.2019
215+ €0.6449 €138.6605
295+ €0.6241 €184.1205
380+ €0.6033 €229.2698
505+ €0.5410 €273.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention