EN
  • EN
  • DE

MJ10002

Part No MJ10002
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 350V 10A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Series SWITCHMODE
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640846-MJ10002
Ultra Librarian 3D Model Ultra Librarian MJ10002 CAD Model

Description

The MJ10002 is a bipolar transistor designed for use in discrete semiconductor products, manufactured by Solid State Inc.

  • Series: SWITCHMODE
  • Package: Bulk
  • Standard Package: 10 pieces
  • Maximum Voltage - Collector Emitter Breakdown: 350 V
  • Maximum Current - Collector: 10 A
  • Transistor Type: NPN - Darlington
  • Mounting Type: Through-hole
  • Package / Case: TO-204AA, TO-3 case
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8541.10.0080
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess