EN
  • EN
  • DE

MJ10006

Part No MJ10006
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 350V 10A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Series SWITCHMODE
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Vce Saturation (Max) @ Ib, Ic 2.9V @ 1A, 10A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 2.5A, 5V
Power - Max 150 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640848-MJ10006
Ultra Librarian 3D Model Ultra Librarian MJ10006 CAD Model

Description

The 640848-MJ10006 is a single bipolar transistor in the SWITCHMODE series.

  • Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
  • Package Type: Bulk
  • Standard Package: 10 pieces
  • Maximum Power: 150W
  • Collector-Emitter Breakdown Voltage: 350V
  • Maximum Collector Current: 10A
  • Transistor Type: NPN-Darlington
  • Vce Saturation @ Maximum Current: 2.9V
  • Current Cutoff: 5mA
  • DC Current Gain: 40 @ 2.5A and 5V
  • Operating Temperature Range: -65°C to 200°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1305 $69.3915
7+ $18.9790 $132.8530
10+ $18.3859 $183.8590
13+ $17.7928 $231.3064
17+ $17.1997 $292.3949
23+ $15.4204 $354.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess