EN
  • EN
  • DE

MJ10008

Part No MJ10008
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 450V 20A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Series SWITCHMODE
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 450 V
Vce Saturation (Max) @ Ib, Ic 3.5V @ 2A, 20A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 40A @ 5A, 5V
Power - Max 175 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640850-MJ10008
Ultra Librarian 3D Model Ultra Librarian MJ10008 CAD Model

Description

The 640850-MJ10008 is a bipolar transistor used in electronic circuits. The manufacturer of this transistor is Solid State Inc.

  • Category: Discrete Semiconductor Products
  • Type: NPN Darlington
  • Packaging: Bulk
  • Standard Package: 10 pieces
  • Maximum Power Rating: 175W
  • Maximum Collector-Emitter Breakdown Voltage: 450V
  • Maximum Collector Current: 20A
  • Vce saturation: 3.5V @ 2A base current and 20A collector current
  • Maximum Collector Cutoff Current: 5mA
  • DC Current Gain: 40A @ 5A collector current and 5V collector-emitter voltage
  • Frequency Transition: Not specified
  • Mounting: Through-hole
  • Package/Case: TO-204AA, TO-3
  • Supplier Device Package: TO-3
  • Operating Temperature: -65°C to 200°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited shelf life)
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1305 $69.3915
7+ $18.9790 $132.8530
10+ $18.3859 $183.8590
13+ $17.7928 $231.3064
17+ $17.1997 $292.3949
23+ $15.4204 $354.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess