EN
  • EN
  • DE

MJ10022

Part No MJ10022
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 350V 40A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Series SWITCHMODE
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 40 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Vce Saturation (Max) @ Ib, Ic 5V @ 5A, 40A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 10A, 5V
Power - Max 250 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640855-MJ10022
Ultra Librarian 3D Model Ultra Librarian MJ10022 CAD Model

Description

The MJ10022 is an NPN Darlington transistor designed for high power switching applications.

  • Type: NPN Darlington Transistor
  • Application: High Power Switching
  • Power Rating: 250W
  • Collector Current (Max): 40A
  • Collector-Emitter Voltage (Breakdown): 350V
  • Package: TO-204AA/TO-3
  • Mounting: Through-Hole
  • Vce Saturation: 5V @ 40A
  • DC Current Gain (hFE): 60 @ 10A, 5V
  • Commonly Used In: Power supplies, motor control circuits, and high voltage switching applications
  • Status: Active
  • Packaging: Bulk
  • Standard Package: 10 pcs

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5337 $58.6011
8+ $16.0277 $128.2216
12+ $15.5269 $186.3228
16+ $15.0260 $240.4160
20+ $14.5252 $290.5040
27+ $13.0225 $351.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess