EN
  • EN
  • DE

MJ10025

Part No MJ10025
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 850V 20A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Series SWITCHMODE
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 850 V
Vce Saturation (Max) @ Ib, Ic 5V @ 5A, 20A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 5A, 5V
Power - Max 250 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640857-MJ10025
Ultra Librarian 3D Model Ultra Librarian MJ10025 CAD Model

Description

The MJ10025 is a NPN Darlington transistor designed for high power switching applications.

  • Transistor Type: NPN Darlington
  • Application: High Power Switching
  • Maximum Power Rating: 250 W
  • Voltage Breakdown: 850 V
  • Maximum Collector Current: 20 A
  • Vce Saturation: 5V @ 5A and 20A
  • DC Current Gain (hFE): 50 @ 5A and 5V
  • Series: SWITCHMODE
  • Package: TO-204AA and TO-3
  • Temperature Range: -65°C to 200°C
  • Product Status: Active
  • Supplier: Solid State Inc.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7748 $67.0992
9+ $13.7639 $123.8751
13+ $13.3338 $173.3394
18+ $12.9037 $232.2666
24+ $12.4735 $299.3640
31+ $11.1832 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess