Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 16A
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 645810-MUR1605CT
Ultra Librarian 3D Model Ultra Librarian MUR1605CT CAD Model

Description

The 645810-MUR1605CT is a standard recovery rectifier diode designed for various electronic applications.

  • Maximum DC Reverse Voltage: 50V
  • Average Rectified Current: 16A
  • Package: TO-220-3
  • Mounting: through-hole mounting
  • Recovery Speed: greater than 500ns
  • Currents: over 200mA
  • Packaging: bulk package of 10 pieces
  • Manufacturer: Solid State Inc.
  • Status: active product

You May Also Be Interested in

6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention