Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194323-STD1NC60-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD1NC60-1 CAD Model

Description

The STD1NC60-1 is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in a wide range of applications. This power MOSFET is a part of ST's STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Voltage Rating: The device is rated for a drain-source voltage of 600V, making it suitable for high voltage applications.
  • Current Capacity: It can handle a continuous drain current of up to 1A, providing ample current for various electronic circuits.
  • Low R<sub>DS(on): With an on-resistance as low as 1.25 ohm, the MOSFET ensures minimal power loss during operation, which is critical for maintaining efficiency in power conversion systems.
  • Fast Switching: The device features fast switching characteristics, which is essential for reducing switching losses in power converters and inverters.
  • Gate Charge: It has a low gate charge, which reduces the power required to drive the transistor, thereby conserving energy in the driving circuit.

Applications

The STD1NC60-1 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management functions in consumer electronics

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 600V Continuous Drain Current (I<sub>D) 1A On-resistance (R<sub>DS(on)) 1.25 ohm Gate Charge (Q<sub>g) Low

For engineers and designers looking for a reliable N-channel MOSFET, the STD1NC60-1 from STMicroelectronics offers the perfect blend of efficiency, performance, and durability for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 10A TO-3P
Lowest to $2.5600
ECAD model for FQA10N80C
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $8.8637
ECAD model for IRFD014
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention