EN
  • EN
  • DE

SSDPE21D280GAM3

Part No SSDPE21D280GAM3
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 280GB SSD 2.5" U.2 Optane 900P w/M.2-Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1441463-SSDPE21D280GAM3
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPE21D280GAM3 CAD Model

Description

The SSDPE21D280GAM3 represents a unique offering in the SSD market, a part of Solidigm/Intel Retail's lineup. It features 280GB of storage on a 2.5" drive, leveraging the high-performance U.2 Optane 900P platform. What sets this drive apart is its inclusion of an M.2-cable, allowing for a versatile connection to a variety of systems. Optane SSDs are renowned for their exceptional speed, low latency, and high endurance, making this drive a superb choice for users seeking top-tier performance for gaming, content creation, or heavy-duty computing tasks. Its moderate capacity is offset by its high speed and reliability, representing the cutting edge of SSD technology designed to accelerate computing experiences to unprecedented levels.

You May Also Be Interested in

Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $47.9660
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess