EN
  • EN
  • DE

SSDPECME032T4

Part No SSDPECME032T4
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 3.2TB SSD HHHL DC-P3608 PCIe 20nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445310-SSDPECME032T4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPECME032T4 CAD Model

Description

The SSDPECME032T4, presented by Solidigm/Intel Bulk, is a high-capacity, high-performance Solid State Disk (SSD) designed for strenuous computing tasks and storage requirements. This SSD model is part of the cutting-edge Solid State Disk (SSD) Add-in Card (AIC) product line, specifically tailored for Full Height/Half Height (FH/HHHL) slots, making it a versatile option for both desktops and servers. It features a formidable 3.2TB of storage capacity, built on the DC-P3608 platform with a PCIe interface and crafted using 20nm MLC NAND flash technology. This technology blend not only ensures rapid data throughput and lower latency but also increases the reliability and longevity of the drive. Tailored for the enterprise market, it excels in data centers, cloud storage, and high-end computing environments where speed and storage capability are paramount. Its bulk edition signifies a streamlined purchase process, usually without retail packaging, designed for system integrators and large-scale deployments in mind. The Solidigm brand, built upon Intel's legacy in SSD technology, guarantees a product that's both innovative and dependable.

You May Also Be Interested in

Micron Technology Inc.
SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Need more? Email Us
Toshiba Semiconductor and Storage
128GB SSD 1.8"
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess