Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Solidlite
Series -
Package Strip
Product Status Active
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color -
Lens Transparency -
Millicandela Rating 27.5mcd Red, 135mcd Green, 40mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 1.25mm
Voltage - Forward (Vf) (Typ) 1.85V Red, 2.9V Green, 2.9V Blue
Current - Test 5mA
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 625nmRed, 525nm Green, 470nm Blue
Wavelength - Peak -
Features -
Package / Case 0605 (1613 Metric)
Supplier Device Package 0605
Size / Dimension 1.60mm L x 1.25mm W
Height (Max) 0.50mm
MSL Level 4 (72 Hours)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1379964-SP372SA-3C
Ultra Librarian 3D Model Ultra Librarian SP372SA-3C CAD Model

Description

The SP372SA-3C is a discrete LED indication device designed for optoelectronics applications. Manufactured by Solidlite, this LED comes in a strip package and is part of their active product lineup.

  • Configuration: Common Anode
  • Color: Red, Green, Blue (RGB)
  • Size: 1.60mm L x 1.25mm W
  • Height: 0.50mm
  • Forward Voltage (Red): 1.85V @ 5mA
  • Forward Voltage (Green): 2.9V @ 5mA
  • Forward Voltage (Blue): 2.9V @ 5mA
  • Viewing Angle: 130°
  • Millicandela Rating (Red): 27.5mcd
  • Millicandela Rating (Green): 135mcd
  • Millicandela Rating (Blue): 40mcd
  • Mounting Type: Surface Mount

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.2442
ECAD model for KP-2012SURC
Vishay
LED COOL WHITE 0402 SMD / White, Cool 7000K LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.2859
ECAD model for VLMW1500-GS08
Stanley Electric Co
LED RED DIFFUSED 1608 SMD
Lowest to $0.0928
ECAD model for VFHR1111C-3BY2A-TR
Kingbright Corporation
LED RED CLEAR SMD
Need more? Email Us
ECAD model for AA3528SURSK
Lumex Opto/Components Inc.
LED T-5MM 565NM GREEN TRANSP
Need more? Email Us
ECAD model for SSL-LX5093GT-11
Kingbright
Green 565nm LED Indication - Discrete 1.9V 0805
Lowest to $0.2424
ECAD model for KP-2012LSGC
Rohm Semiconductor
20mA 2.2V Green 2.0mm x 1.25mm square LED 70mW 0805 LED Indication - Discrete RoHS
Lowest to $0.0734
ECAD model for SML-210MTT86M
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
ECAD model for LGP47K-H2K1-24-Z
Vishay
LED RED SMD MINILED SMD
Lowest to $0.3029
ECAD model for VLMR234ABCA-GS08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0918 $64.7190
1,725+ $0.0750 $129.3750
2,635+ $0.0737 $194.1995
3,640+ $0.0711 $258.8040
4,720+ $0.0685 $323.3200
6,250+ $0.0620 $387.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 705 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention