EN
  • EN
  • DE

8D515W35SB

Part No 8D515W35SB
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 37POS GOLD CRIMP / 37 Position Circular Connector Plug, Female Sockets Crimp
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Souriau-Sunbank by Eaton
Series MIL-DTL-38999 Series III, 8D
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 37
Shell Size - Insert 15-35
Mounting Type Free Hanging (In-Line)
Termination Crimp
Fastening Type Threaded
Orientation B
Primary Material Metal
Shell Material Aluminum
Shell Finish Olive Drab Cadmium
Contact Finish - Mating Gold
Color Olive Drab
Ingress Protection IP67 - Dust Tight, Waterproof
Features Coupling Nut
Shielding Shielded
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 175°C
Contact Material Copper Alloy
Insert Material Thermoplastic
Applications Aviation, Marine, Military
Base Product Number 8D515W
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1351917-8D515W35SB
Ultra Librarian 3D Model Ultra Librarian 8D515W35SB CAD Model

Description

This circular connector assembly from Souriau-Sunbank by Eaton has a Win Source Part Number of 1351917-8D515W35SB.

  • Series: MIL-DTL-38999 Series III, 8D
  • Number of Positions: 37
  • Color: Olive Drab
  • Feature: Coupling Nut
  • Connector Type: Plug
  • Mating Gender: Female
  • Termination: Crimp
  • Fastening Type: Threaded
  • Package: Bulk
  • Standard Package: 1
  • Contact Material: Copper Alloy
  • Ingress Protection: IP67
  • Shielded: Yes
  • Flammability Rating: N/A
  • Application: Aviation, Marine, Military
  • Orientation: B
  • Shell Size-Insert: 15-35
  • Contact Finish-Mating: Gold
  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -65°C to 175°C
  • Shell Material: Aluminum
  • Shell Finish: Olive Drab Cadmium
  • Insert Material: Thermoplastic
  • MSL Level: Not Applicable
  • Current Rating (Amps): 5A
  • HTSUS: 8536.69.4020

You May Also Be Interested in

HARTING
CONN PLUG MALE 4POS GOLD IDC
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess