Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Stackpole Electronics Inc
Packaging Reel - TR
Resistance 68.1 kOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 1210 (3225 Metric)
Supplier Device Package 1210
Ratings AEC-Q200
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number RMCF1210FT68K1CT,-RMCF1210FT68K1,RMC1/468.1K1%R,RMCF1210FT68K1TR,RMCF1210FT68K1TR-ND,RMC1/468.1KFR,RMC1/468.1K1%R-ND,738-RMCF1210FT68K1TR,-850-RMCF1210FT68K1DKR,-RMCF1210FT68K1-ND,-RMCF1210FT68K1TR,RMCF1210FT68K1DKR-ND,738-RMCF1210FT68K1DKR,-850-RMCF1210FT68K1CT,RMCF1210FT68K1CT-ND,-RMCF1210FT68K1DKR,738-RMCF1210FT68K1CT,RMCF1210FT68K1DKR,-RMCF1210FT68K1DKR-ND,-RMCF1210FT68K1CT,RMC 1/4 68.1K 1% R,-850-RMCF1210FT68K1TR,RMCF1210FT68K1-ND,-RMCF1210FT68K1TR-ND,RMC1/468.1KFR-ND,-RMCF1210FT68K1CT-ND
Standard Package 4,000
Win Source Part Number 1326375-RMCF1210FT68K1
Ultra Librarian 3D Model Ultra Librarian RMCF1210FT68K1 CAD Model

Description

The Stackpole Electronics Inc 1326375-RMCF1210FT68K1 is a chip resistor designed for surface mount applications.

  • Packaging: reel - TR
  • Compliance: automotive AEC-Q200 compliant
  • Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Height Seated: 0.028" (0.70mm)
  • Standard Package: 4,000
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Power: 0.5W, 1/2W
  • Composition: thick film
  • Terminations: 2
  • Resistance: 68.1 kOhms
  • Supplier Device Package: 1210
  • Temperature Range: -55°C ~ 155°C

You May Also Be Interested in

International Resistive
Thin Film Resistors - SMD
Need more? Email Us
ECAD model for PCF-W2010LF-03-1071-C-E-L-T
KOA Speer
RES 6.2K OHM 1% 1/10W 0603 / 6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Lowest to $0.0038
ECAD model for RK73H1JTTD6201F
Bourns Inc.
RES SMD 10K OHM 5% 1/8W 0805 / 10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Need more? Email Us
ECAD model for CR0805-JW-103ELF
International Resistive
Res Metal Alloy 0.0025 Ohm 1% 5W ±40ppm/C J-Lead SMD Automotive
Need more? Email Us
ECAD model for OARSXPR0025FLF
Stackpole Electronics Inc.
RES 680 OHM 0.5% 1/8W 0805 / 680 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Need more? Email Us
ECAD model for RNCF0805DTC680R
Yageo
RES 56K OHM 5% 1/20W 0201 / 56 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Lowest to $0.0011
ECAD model for RC0201JR-0756KL
Vishay
RES SMD 35.7 OHM 1% 3/4W 2010 / 35.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for CRCW201035R7FKEF
TT Electronics
Res SMD 100K Ohm 0.1% 1/16W 0603
Need more? Email Us
ECAD model for PCF0603R-100KBT1
KOA Speer
Res 4527 6.8K Ohm 1% 2W ±100ppm/C J-Lead SMD Automotive T/R
Need more? Email Us
ECAD model for SL2TTED6801F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention