Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 148898-13NM60N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 13NM60N CAD Model

Description

The 13NM60N is a cutting-edge power MOSFET presented by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This device is designed to meet the high efficiency and reliability demands of modern electronic applications. The 13NM60N is part of STMicroelectronics' MDmesh™ technology which is renowned for its excellent on-state resistance (R<sub>DS(on)) characteristics in relation to the gate charge (Q<sub>g), making it a highly efficient component for power conversion.

Key Features

  • Low On-Resistance: The 13NM60N boasts a very low R<sub>DS(on), reducing conduction losses and improving overall efficiency.
  • High Switching Speed: This MOSFET is designed for fast switching applications, which is essential for reducing switching losses in power converters.
  • Improved dv/dt Capability: The device can handle high voltage changes per unit time without degradation, ensuring durability and reliability in applications with high switching frequencies.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy withstand capability, ensuring robustness and long-term reliability.
  • Zener-Protected: The 13NM60N includes a built-in Zener diode for gate-source protection, safeguarding the device against over-voltage conditions.

Applications

The STMicroelectronics 13NM60N is ideal for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Power factor correction circuits
  • Motor control drivers
  • LED lighting solutions

Product Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 600V Continuous Drain Current (I<sub>D) 11A Power Dissipation (P<sub>D) 125W Operating Temperature Range -55°C to 150°C

With its advanced features and robust design, the 13NM60N from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

ON Semiconductor
900V N-Channel MOSFET | MOSFET N-CH 900V 3.4A TO-220F
Lowest to $2.1703
ECAD model for FQPF6N90
Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
IXYS
PowerMOS transistors Avalanche energy rated | MOSFET N-CH 500V 20A TO-247AD
Lowest to $0.8163
ECAD model for IRFP460
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
STMicroelectronics
N-channel 650 V, 0.067 ohm typ., 35 A MDmesh V Power MOSFET | MOSFET N-CH 650V 35A TO220FP
Lowest to $3.9979
ECAD model for STF45N65M5
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=1.2ohm, Id=6.2A) | MOSFET N-CH 600V 6.2A D2PAK
Lowest to $2.6520
ECAD model for IRFBC40AS
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 60V 34.5A 8-Pin DFN-A EP T/R / 60V N-Channel MOSFET | MOSFET N-CH 60V 10A 8DFN
Lowest to $0.1910
ECAD model for AON7246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention