Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 450mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 20V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 150°C (Maximum)
Family Part Number 1N5817
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122017-1N5817RL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5817RL CAD Model

Description

STMicroelectronics 1N5817RL Schottky Diode

The 1N5817RL from STMicroelectronics is a robust Schottky diode, designed to offer efficient, low voltage drop performance in a variety of applications. This diode is well-suited for use in high-frequency inverters, freewheeling, and polarity protection applications thanks to its minimal power loss and high efficiency.

With its Schottky barrier technology, the 1N5817RL provides a low forward voltage drop (typically 0.45V at IF = 1A), which makes it ideal for systems where energy efficiency is a priority. This characteristic is particularly beneficial in portable and battery-powered devices, where extending the battery life is crucial.

The device is capable of handling a maximum repetitive reverse voltage (VRRM) of 20 volts and a forward continuous current (IF) of 1 ampere, making it a suitable choice for a wide range of low to medium power requirements. Its low reverse leakage current ensures minimal power loss during operation, further enhancing the efficiency of the overall system.

STMicroelectronics has packaged the 1N5817RL in an axial-lead package, which is designed for easy installation in various circuit configurations. The leads are pliable, allowing for bending and shaping to fit specific layouts, and the package is designed to withstand high levels of stress, both thermally and mechanically.

For safety and reliability, the 1N5817RL is designed to operate within a junction temperature range of -65°C to 125°C. This wide temperature range ensures stable performance across various environmental conditions, making it a versatile component for both commercial and industrial applications.

In summary, the 1N5817RL Schottky diode from STMicroelectronics is a high-efficiency, reliable component that is well-suited for applications requiring low voltage drop and minimal power loss. Its robust design and flexible packaging make it a great choice for designers looking to optimize their power-sensitive circuits.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0967 $56.0860
1,415+ $0.0794 $112.3510
2,190+ $0.0768 $168.1920
3,015+ $0.0744 $224.3160
3,895+ $0.0719 $280.0505
5,210+ $0.0645 $336.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,450 pieces
MOQ: 580 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention