EN
  • EN
  • DE

25RXAI04-TR

Part No 25RXAI04-TR
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815045-25RXAI04-TR
Ultra Librarian 3D Model Ultra Librarian 25RXAI04-TR CAD Model

Description

The 25RXAI04-TR is a high-performance, robust thyristor produced by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically designed to meet the stringent requirements of a wide range of industrial, automotive, and consumer applications requiring phase control in AC circuits, overvoltage crowbar protection, and as an ON/OFF function in static relays and other power control applications.

Key Features

  • High Surge Capability: The 25RXAI04-TR is built to withstand high surge currents, making it ideal for applications that experience frequent power spikes.
  • Low On-State Voltage: This feature ensures minimal power loss when the thyristor is in the conducting state, leading to increased efficiency in the overall system.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): With a rating of 400 V, the 25RXAI04-TR can handle repetitive peak voltages, ensuring reliability in various circuit conditions.
  • Gate Trigger Current (IGT): The device has a low gate trigger current, making it easier to switch on and thus suitable for circuits with limited gate drive power.
  • Operating Junction Temperature Range: The thyristor operates effectively over a wide temperature range, from -40°C to 125°C, which is critical for industrial and automotive environments.

Applications

The versatility of the 25RXAI04-TR allows it to be used in a variety of applications, including:

  • Motor control circuits
  • AC power controllers
  • Overvoltage crowbar protection circuits
  • Solid-state relays
  • Battery chargers
  • Induction heating
  • Dimming circuits for lighting systems

Product Details

The 25RXAI04-TR thyristor is provided in a surface-mount DPAK package, designed for compact PCB layouts and ease of integration into various electronic assemblies. Its tape and reel packaging (indicated by the 'TR' suffix) ensures compatibility with automated assembly processes, significantly reducing manufacturing time and costs.

With its combination of performance, durability, and practicality, the STMicroelectronics 25RXAI04-TR thyristor is a reliable choice for designers and engineers looking to enhance the efficiency and reliability of their power control systems.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,936 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess