EN
  • EN
  • DE

32P100R8SOETR

Part No 32P100R8SOETR
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815567-32P100R8SOETR
Ultra Librarian 3D Model Ultra Librarian 32P100R8SOETR CAD Model

Description

Introducing the 32P100R8SOETR from STMicroelectronics

The 32P100R8SOETR is a state-of-the-art microcontroller product designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the STM32 family, which is renowned for its high performance, real-time capabilities, and energy efficiency. The 32P100R8SOETR is particularly suitable for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices.

Key Features

  • Core: The 32P100R8SOETR is equipped with a powerful ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks efficiently.
  • Memory: It comes with a generous 128 KB of Flash memory and 8 KB of SRAM, ensuring ample space for application code and data storage.
  • Energy Efficiency: The microcontroller is designed with energy efficiency in mind, featuring multiple power-saving modes that help reduce power consumption in various operating conditions.
  • I/O Ports: A rich set of I/O ports, including GPIOs, ADCs, DACs, and UARTs, enable the 32P100R8SOETR to interface with a wide array of sensors, actuators, and other peripheral devices.
  • Communication Interfaces: Advanced communication features such as I2C, SPI, and CAN bus support allow for easy integration into existing systems and facilitate communication with other microcontrollers and modules.
  • Robust Design: The microcontroller is designed to operate reliably in harsh environments, with a wide operating temperature range and built-in protection against electrostatic discharge (ESD) and electromagnetic interference (EMI).

Applications

The versatility of the 32P100R8SOETR makes it an ideal choice for a range of applications. Its robust design and comprehensive feature set are particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics, such as body control modules and sensor interfaces
  • Smart home devices and home automation systems
  • Wearable technology and personal health monitoring devices
  • Energy management and smart grid infrastructure

With the 32P100R8SOETR, STMicroelectronics continues to push the boundaries of microcontroller technology, offering designers a flexible and powerful platform for their next-generation products.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess