EN
  • EN
  • DE

32P103MCM

Part No 32P103MCM
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815568-32P103MCM
Ultra Librarian 3D Model Ultra Librarian 32P103MCM CAD Model

Description

The 32P103MCM is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and reliability. This microcontroller is part of the STM32 family, which is based on the ARM Cortex-M3 processor core. The 32P103MCM is designed to offer the perfect balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications.

Key Features

  • Processor Core: ARM Cortex-M3, providing a maximum CPU frequency of 72 MHz, which delivers the computational power necessary for complex tasks.
  • Memory: Comes with a generous amount of Flash memory and RAM, supporting sophisticated programs and real-time data processing.
  • Energy Efficiency: The microcontroller is designed with power efficiency in mind, featuring several power-saving modes to extend battery life in portable devices.
  • Connectivity: Includes a range of communication interfaces such as I2C, SPI, and USART, which allow for easy integration into various systems and communication with other peripherals.
  • Analog Features: Equipped with multiple ADC channels, it provides accurate analog signal measurement and conversion capabilities.
  • Timers: Multiple timers are available for precise event timing and pulse-width modulation (PWM) for motor control and other applications.
  • Debugging and Programming: Features in-circuit debugging and programming support for simplified development and maintenance.

Applications

The versatility of the 32P103MCM makes it suitable for a diverse set of applications including industrial control systems, medical devices, consumer electronics, and automotive systems. Its robust design ensures reliable operation even in the most demanding conditions.

Quality and Support

STMicroelectronics is committed to providing high-quality products. The 32P103MCM is backed by the company's comprehensive technical support and documentation, ensuring that developers have all the resources they need to create innovative and efficient systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess