EN
  • EN
  • DE

45PE20VP

Part No 45PE20VP
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172794-45PE20VP
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 45PE20VP CAD Model

Description

The 45PE20VP is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics, designed to meet the high demands of modern electronic applications. This device is a testament to STMicroelectronics' commitment to innovation, reliability, and efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Performance: The 45PE20VP is engineered for high-speed operation, ensuring swift data processing and communication in systems where performance is critical.
  • Robust Durability: Manufactured with STMicroelectronics' rigorous standards, the device is built to withstand harsh operating conditions, providing a reliable solution for applications that require longevity and stability.
  • Energy Efficiency: With power consumption being a key concern in today's electronic designs, the 45PE20VP is optimized for low-power operation, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the 45PE20VP offers enhanced features that improve the functionality and performance of end products.

Applications

The versatility of the 45PE20VP allows it to be utilized in a variety of applications, including:

  • Automotive systems that demand high reliability under extreme conditions.
  • Industrial automation equipment requiring precise control and efficient operation.
  • Consumer electronics where compact size and energy efficiency are valued.
  • Communication infrastructure that necessitates rapid data throughput and robustness.

Technical Specifications

The technical specifications of the 45PE20VP are designed to provide a balance between performance and efficiency. Users can expect a device that offers:

  • Optimal operating temperature ranges suitable for a variety of environments.
  • Compatibility with standard communication protocols for ease of integration.
  • Package options that cater to different design requirements and space constraints.

In conclusion, the 45PE20VP from STMicroelectronics is a robust and efficient semiconductor device that is well-suited for a multitude of electronic applications. Its combination of performance, durability, and energy efficiency makes it a valuable component in any modern electronic system.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess