EN
  • EN
  • DE

74AC00TTR

Part No 74AC00TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr STMicroelectronics
Series 74AC
Package Tape & Reel
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.9V ~ 1.65V
Input Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AC00
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857661-74AC00TTR
Ultra Librarian 3D Model Ultra Librarian 74AC00TTR CAD Model

Description

STMicroelectronics 74AC00TTR Quad 2-Input NAND Gate

The 74AC00TTR from STMicroelectronics is a high-speed CMOS Quad 2-Input NAND Gate integrated circuit, designed to operate with a wide range of supply voltages while maintaining excellent speed and system robustness. This product is a part of the advanced high-speed CMOS (AC) family, which is known for combining the speed of LSTTL with the low power consumption of CMOS technology.

With its compact surface-mount TSSOP14 package, the 74AC00TTR is ideal for space-constrained applications while providing a reliable logic gate solution. Each of the four independent NAND gates performs the Boolean function Y = (A • B)’, making it a versatile component in various digital circuits, including logic gates, control systems, and complex logic networks.

Key features of the 74AC00TTR include:

  • Wide operating voltage range: 2V to 6V, accommodating diverse applications and logic levels.
  • High-speed performance: t<sub>PD 8.5ns at 5V, ensuring fast response times in critical applications.
  • Low power dissipation: I<sub>CC is 4µA maximum, making it suitable for battery-operated devices.
  • High noise immunity: V<sub>NIH and V<sub>NIL of 28% V<sub>CC at V<sub>CC = 5V, providing stable operation in electrically noisy environments.
  • Output drive capability: 24mA at 5V, allowing for driving multiple loads or interfacing with other logic families.
  • Symmetrical output impedance: Ensuring balanced drive levels and improved signal integrity.
  • Pin and function compatible with other standard logic families, facilitating easy integration and design flexibility.
  • Lead (Pb)-free and RoHS compliant: Adhering to environmental standards and regulations for electronic components.

Applications of the 74AC00TTR are diverse and include, but are not limited to, logic gate processing, signal processing, power management systems, and as a building block for more complex digital circuits. Its robustness and high-speed operation make it an excellent choice for designers looking for a reliable and efficient NAND gate solution. With the quality assurance of STMicroelectronics, the 74AC00TTR stands out as a dependable component for both commercial and industrial electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess