EN
  • EN
  • DE

74AC04MTR

Part No 74AC04MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX INVERTER | IC INVERTER 6CH 6-INP 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Family Part Number 74AC04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130291-74AC04MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AC04MTR CAD Model

Description

Product Overview: 74AC04MTR from STMicroelectronics

The 74AC04MTR is a high-speed CMOS Hex Inverter manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to deliver fast switching performance and is suitable for a wide range of applications in modern electronics. The 74AC04MTR is part of the 74AC series, which is recognized for its robustness and low power consumption, making it an ideal choice for high-performance systems.

Key Features

  • High-Speed Operation: The 74AC04MTR is capable of operating at high speeds, with typical propagation delay times significantly lower than those of traditional CMOS inverters.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this hex inverter ensures low power dissipation and reduced leakage currents, enhancing overall system efficiency.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing design flexibility and compatibility with a variety of logic levels.
  • Drive Capability: The device can drive up to 10 LS-TTL loads, ensuring sufficient output current for multiple connections.
  • Improved Noise Immunity: The 74AC04MTR comes with enhanced noise immunity features, making it resilient in electrically noisy environments.
  • Multiple Package Options: Available in a compact surface-mount package, the 74AC04MTR is designed for space-saving applications and is suitable for automated assembly processes.

Applications

The versatility of the 74AC04MTR makes it an excellent choice for a wide array of applications, including but not limited to:

  • Logic inversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • Waveform generation
  • Communication systems
  • High-speed computing devices

In conclusion, the 74AC04MTR from STMicroelectronics is a reliable and efficient solution for designers seeking a high-speed hex inverter. Its advanced features and wide voltage range make it a versatile component for numerous electronic applications, providing both performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess