EN
  • EN
  • DE

74AC244

Part No 74AC244
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL BUS BUFFER WITH 3 STATE OUTPUTS NON INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130351-74AC244
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74AC244 CAD Model

Description

The 74AC244 from STMicroelectronics is a high-performance, octal buffer and line driver designed to interface with 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is an essential component for applications that require high-speed data transfer and buffering with minimal propagation delay.

Key Features

  • High-Speed Operation: The 74AC244 is capable of toggling at a frequency of up to 190 MHz, making it suitable for high-speed data processing and communication systems.
  • Advanced CMOS Technology: Manufactured using advanced CMOS technology, this device offers reduced power consumption and increased noise immunity, which is critical for reliable operation in electronic systems.
  • Octal Configuration: With eight independent buffer/line drivers in a single package, it provides a compact solution for expanding the output capabilities of microcontrollers and other digital systems.
  • Three-State Outputs: The inclusion of 3-state outputs allows for connection to a bus without interfering with other components, making it ideal for bus-oriented applications.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2V to 6V, accommodating various logic levels and ensuring compatibility with both TTL and CMOS technologies.

Applications

The 74AC244 is versatile and can be employed in a variety of applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Data communication equipment
  • Computer systems
  • High-speed data acquisition systems

Product Specifications

The device is available in several package options, including SOIC, TSSOP, and DIP, providing flexibility for different PCB layouts and assembly techniques. It also meets the JEDEC standard for standardized specifications. The 74AC244 ensures minimal propagation delay times and is characterized for operation from -40°C to 85°C, accommodating a wide range of environmental conditions.

For engineers and designers looking for a reliable and efficient octal buffer/line driver, the STMicroelectronics 74AC244 offers a perfect blend of speed, power efficiency, and versatility, making it an excellent choice for modern digital systems.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess