EN
  • EN
  • DE

74ACT08MTR

Part No 74ACT08MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 136986-74ACT08MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT08MTR CAD Model

Description

STMicroelectronics 74ACT08MTR Quad 2-Input AND Gate

The 74ACT08MTR from STMicroelectronics is a high-speed CMOS device that features four independent 2-input AND gates in a single package. This integrated circuit is part of the 74ACT series, which is renowned for its excellent operational speed and wide voltage range compatibility. The 74ACT08MTR is designed to operate with a supply voltage ranging from 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels while providing the benefits of CMOS technology, such as low power consumption and high noise immunity.

Each 2-input AND gate on the 74ACT08MTR performs the logical conjunction of two binary variables, outputting a high level only when both inputs are high. This fundamental logic function is essential for digital circuits, where it is used in a variety of applications including data processing, control systems, and complex logic networks.

The device is available in a TSSOP-14 (Thin Shrink Small Outline Package) that is designed for surface-mount technology, making it a great choice for compact and high-density electronic assemblies. The 74ACT08MTR's small footprint allows for efficient use of PCB (Printed Circuit Board) space without compromising performance.

Key features of the 74ACT08MTR include:

  • Operating Voltage Range: 4.5V - 5.5V
  • High-Speed CMOS Technology
  • Four Independent 2-Input AND Gates
  • Low Power Dissipation
  • High Noise Immunity
  • Compatible with TTL Outputs
  • TSSOP-14 Package for Surface Mounting
  • Lead (Pb)-Free, RoHS Compliant, and Halogen-Free

Engineers and designers can rely on the 74ACT08MTR for its consistent performance and the quality assurance of STMicroelectronics, a global leader in semiconductor solutions. Whether it's for designing logic arrays, implementing control functions, or constructing digital interfaces, the 74ACT08MTR provides a reliable and efficient solution for your digital logic needs.

With its combination of speed, low power, and high integration, the 74ACT08MTR is well-suited for a wide array of applications, from consumer electronics to industrial automation systems. Its robustness and versatility make it an essential component in the toolbox of any electronic designer working with digital logic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2786 $58.5060
510+ $0.2287 $116.6370
785+ $0.2215 $173.8775
1,080+ $0.2144 $231.5520
1,395+ $0.2072 $289.0440
1,870+ $0.1857 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess