Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130515-74ACT374
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT374 CAD Model

Description

Overview of 74ACT374 Octal D-Type Flip-Flop from STMicroelectronics

The 74ACT374 is a high-speed CMOS Octal D-Type Flip-Flop with 3-state outputs, designed and manufactured by STMicroelectronics. This integrated circuit is part of the 74ACT series, known for its high-speed performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74ACT374 is ideal for use in applications that require the capture and storage of multiple data bits simultaneously.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • IC Output Type: 3-State
  • Propagation Delay Time: Fast propagation delay times to support high-frequency operations
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V TTL logic levels
  • Output Current: High drive capability with ±24 mA output drive at 5V
  • Package: Available in various package types to suit different design requirements

Applications

The 74ACT374 is versatile and can be used in a variety of digital applications, including:

  • Temporary data storage
  • Data transfer and manipulation
  • Buffer registers
  • System control logic

Quality and Reliability

STMicroelectronics is committed to providing high-quality and reliable components. The 74ACT374 is subjected to rigorous testing and quality control procedures to ensure it meets the industry standards for performance and reliability.

Environmental Compliance

The 74ACT374 adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring it meets the requirements for lead-free and environmentally safe electronic components.

Conclusion

The 74ACT374 from STMicroelectronics is a high-performance octal D-type flip-flop that offers a balance of speed, power, and functionality. With its 3-state outputs and compatibility with 5V TTL logic, it is an excellent choice for designers looking for a reliable flip-flop IC for their digital systems. Its widespread application potential and commitment to quality make it a staple in the electronics industry.

You May Also Be Interested in

Advanced Micro Devices
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $3.6557
ECAD model for AM29LV160BB-120EC
NXP / Nexperia
3.3 V octal transceiver with 30 W termination resistors; 3-state
Need more? Email Us
ECAD model for 74LVTH2245PW
Rohm Semiconductor
MEDIUM POWER TRANSISTER
Need more? Email Us
ECAD model for 2SD2478
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Analog Devices Inc.
Switched-Capacitor Voltage Inverter with Shutdown
Lowest to $3.6410
ECAD model for ADM8828ART
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Analog Devices Inc.
Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Lowest to $13.4061
ECAD model for AD5761RBRUZ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention