EN
  • EN
  • DE

74HC4051RM13TR

Part No 74HC4051RM13TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case SOP16
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 713184-74HC4051RM13TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4051RM13TR CAD Model

Description

STMicroelectronics 74HC4051RM13TR Multiplexer/Demultiplexer IC

The 74HC4051RM13TR is a high-performance, single 8-channel multiplexer/demultiplexer integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This versatile IC is part of the 74HC series, which is known for its robustness and compatibility with CMOS and TTL logic levels. It is designed to handle both digital and analog signals, making it an excellent choice for a wide range of applications in the electronics industry.

Key Features

  • Versatility: The 74HC4051RM13TR can be used as an 8-channel multiplexer, demultiplexer, or a combination of both, providing flexibility in signal routing.
  • Low ON Resistance: The device features low ON resistance, ensuring minimal signal distortion and power loss during switching.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 2V to 6V, compatible with various logic levels and suitable for battery-operated devices.
  • High-Speed Operation: The IC boasts a high-speed throughput, which is crucial for applications requiring quick signal processing.
  • Analog and Digital Compatibility: It can handle both analog signals up to 6Vpp and digital signals, providing a seamless interface for mixed-signal applications.

Applications

The 74HC4051RM13TR is ideal for use in a multitude of applications, including:

  • Signal multiplexing/demultiplexing in communication systems
  • Analog-to-digital and digital-to-analog conversion systems
  • Data acquisition systems
  • Audio/Video signal routing
  • Function generators
  • Industrial control systems

Package and Quality

The IC is available in a compact surface-mount package, specifically the SO-16 package, which is suitable for automated assembly processes and space-constrained applications. The product number, 74HC4051RM13TR, indicates that the IC is provided in tape and reel packaging for efficient handling and manufacturing. STMicroelectronics ensures high-quality standards, and the 74HC4051RM13TR is no exception, meeting stringent quality and reliability criteria.

With its combination of features, the 74HC4051RM13TR from STMicroelectronics stands out as a reliable and efficient solution for signal routing in both analog and digital domains.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess