EN
  • EN
  • DE

74LCX139MTR

Part No 74LCX139MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2-4 LINE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 198196-74LCX139MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX139MTR CAD Model

Description

STMicroelectronics 74LCX139MTR Dual 2-to-4 Line Decoder

The 74LCX139MTR from STMicroelectronics is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit designed to address the needs of high-speed memory decoders and data transmission systems. This device is particularly well-suited for applications that require low power consumption without sacrificing speed and performance. It is part of the LCX family, which is characterized by its low voltage operation and interface capability with 5V signal environment.

Manufactured with advanced silicon gate CMOS technology, the 74LCX139MTR ensures significant power savings while maintaining high speed. Its 5V tolerant inputs allow for interface flexibility with inputs up to 5V without the need for external components, making it compatible with older 5V systems as well as newer 3.3V systems. This feature is particularly useful for mixed-voltage applications and simplifies the design process.

Each of the two decoders of the 74LCX139MTR has a dedicated enable input. When the enable input is high, all outputs of the respective decoder are forced low. The device selects one of the four outputs corresponding to the binary value on the inputs when the enable input is low, allowing for efficient data routing. The low on-resistance of the output structure provides a low output voltage at high currents, making this decoder an excellent choice for interfacing with low-level logic or driving LEDs.

The 74LCX139MTR operates over a broad voltage range (2.3V to 3.6V), which provides flexible power management options for system designers. Its low static power consumption (ICC = 4µA max) and power-down high impedance inputs and outputs contribute to its low-power profile. The device also features a ±24mA output drive at 3.0V, which is particularly beneficial for driving heavier loads.

Available in a compact TSSOP package, the 74LCX139MTR is designed for space-constrained applications. It is fully specified for partial power-down applications using Ioff, which ensures no damaging current backflow through the device when it is powered down. The 74LCX139MTR is a smart choice for those looking to implement a reliable and efficient decoding solution in their digital systems.

For detailed specifications and application information, designers should refer to the official datasheets and product documentation provided by STMicroelectronics.

You May Also Be Interested in

Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess