EN
  • EN
  • DE

MAX4575EUA+T

Part No MAX4575EUA+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Dual SPST 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 85 °C
Max Power Dissipation 330 mW
Max Supply Current 1 µA
Max Supply Voltage 12 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Channels 2
Number of Pins 8
Operating Supply Current 1 µA
Operating Supply Voltage 9 V
Radiation Hardening No
Resistance 70 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Turn-Off Delay Time 250 ns
Turn-On Delay Time 100 ns
Win Source Part Number 1075415-MAX4575EUA+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4575EUA+T CAD Model

Description

Maxim Integrated MAX4575EUA+T Low-Voltage, Single-Supply Multiplexer

The Maxim Integrated MAX4575EUA+T is a versatile and efficient CMOS analog multiplexer that operates with a single +1.8V to +5.5V supply, making it an excellent choice for battery-powered and portable applications. This high-performance device is well-suited for a wide range of uses, including signal routing, data acquisition systems, and communication devices.

The MAX4575EUA+T features a single 8-channel multiplexer (MUX) configuration, which allows one of eight inputs to be selected and connected to the output. It boasts low on-resistance of less than 100 ohms, which minimizes signal attenuation and ensures excellent signal integrity. Additionally, the device's on-resistance is matched between channels to within 4 ohms and is flat (0.5 ohms) over the specified signal range, providing consistent performance across all channels.

One of the standout characteristics of the MAX4575EUA+T is its low power consumption. The device has a quiescent current of just 1µA, which is particularly beneficial for extending the battery life in portable applications. Furthermore, the MUX operates with a low-voltage logic interface, which is compatible with modern low-voltage microcontrollers and digital signal processors.

The MAX4575EUA+T is designed with break-before-make switching action, which prevents momentary shorting when switching channels. This feature is critical for protecting the MUX and downstream components from potential damage. The device also includes an inhibit input to simultaneously open all signal paths and disconnect all channels from the common output, providing additional flexibility in signal management.

For ease of integration into various designs, the MAX4575EUA+T is available in a compact 8-pin µMAX package, which saves valuable board space. This small footprint, combined with its robust feature set, makes the MAX4575EUA+T an ideal solution for designers looking to optimize their system performance while conserving space.

In summary, the Maxim Integrated MAX4575EUA+T is a high-quality, low-voltage single-supply multiplexer that offers low on-resistance, low power consumption, and precise channel matching. Its small package and single-supply operation make it a practical choice for a multitude of applications that require efficient and reliable signal routing.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess