STMicroelectronics 74LVQ04M Hex Inverter
The 74LVQ04M is a high-performance, low-power hex inverter produced by STMicroelectronics. This integrated circuit (IC) is designed to operate at a voltage range of 2.5V to 3.3V, making it ideal for use in low-voltage applications that require the inversion of digital signals. With its advanced low-voltage CMOS technology, the 74LVQ04M offers a perfect balance between speed and power consumption, ensuring efficient operation in a variety of electronic systems.
The device contains six independent inverter gates in a single package, providing designers with a compact and efficient solution for their logic inversion needs. Each inverter is capable of driving standard TTL loads, which means the 74LVQ04M can be easily integrated into TTL-based systems without the need for additional components or level shifting circuits.
Key Features:
- Operating Voltage Range: 2.5V to 3.3V
- High-Speed Operation: t<sub>PD 5.2 ns (max) at 3.3V
- Low Power Dissipation: I<sub>CC 4 μA (max) at TA=25°C
- Power-Down Protection on Inputs and Outputs
- Symmetrical Output Impedance: |I<sub>OH| = I<sub>OL = 24 mA (min) at 3.3V
- Pin and Function Compatible with Other Standard Logic Families
- Latch-Up Performance Exceeds 500 mA (JESD 17)
- ESD Performance: HBM > 2000V (MIL STD 883 Method 3015); MM > 200V
The device's power-down protection feature ensures that the inputs and outputs remain protected during power-off conditions, thus preventing any potential damage to the IC or the connected circuitry. This makes the 74LVQ04M a reliable choice for systems that may experience uncertain power conditions.
The 74LVQ04M is available in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on printed circuit boards (PCBs). This, combined with the IC's compatibility with other standard logic families, makes it straightforward to integrate into existing designs as well as new projects.
Thanks to its robust latch-up and ESD performance, the 74LVQ04M is a resilient component that can withstand the rigors of industrial environments. Whether it's being used in computing, consumer electronics, or automotive applications, the 74LVQ04M from STMicroelectronics is a reliable and efficient choice for your logic inversion requirements.