EN
  • EN
  • DE

74LVX594

Part No 74LVX594
Manufacturer STMicroelectronics
Catalog Hard To Find
Description LOW VOLTAGE CMOS 8 BIT SHIFT REGISTER WITH OUTPUT REGISTER (5V TOLERANT INPUTS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133395-74LVX594
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX594 CAD Model

Description

The 74LVX594 is a high-speed, low-voltage CMOS device from STMicroelectronics, designed with the modern circuit designer's needs in mind. This 8-bit shift register is part of the 74LVX family, which is known for its low-voltage operation and high performance. The 74LVX594 is particularly well-suited for use in systems that require a minimal power draw without sacrificing speed or functionality.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it compatible with other low-voltage logic families and ideal for battery-operated applications.
  • High-Speed Performance: Despite its low-power consumption, the 74LVX594 does not compromise on speed, ensuring quick data transfer and processing.
  • Output Drive Capability: The device can drive up to 12 LSTTL loads, providing adequate current for most applications.
  • Power-Down Protection: Inputs and outputs on the 74LVX594 are protected against high static discharge, ensuring the longevity and reliability of the device.
  • Bus Hold Data Inputs: The device includes a bus hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and saving board space.

Applications

The 74LVX594 is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations
  • Automotive systems
  • Portable electronics
  • Instrumentation and test equipment

Product Specifications

The 74LVX594 shift register features an 8-bit serial-in, parallel-out configuration, allowing for efficient data handling in serial communication protocols. It includes a shift register and a storage register with common clock and reset inputs. The device is available in a variety of packages, including TSSOP, SO, and DIP, providing flexibility for different assembly requirements.

For designers and engineers looking for a reliable shift register that combines low-power consumption with high-speed operation, the STMicroelectronics 74LVX594 is an excellent choice. Its robust feature set and versatile applications make it a valuable component in any digital logic system.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess