EN
  • EN
  • DE

74LX1G04CTR

Part No 74LX1G04CTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description Inverter 1-Element CMOS 5-Pin SOT-323 T/R / IC INVERTER SGL CMOS LV SOT323-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 4.2ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 007362-74LX1G04CTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74LX1G04
Introduction Date March 26, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 74LX1G04CTR CAD Model

Description

STMicroelectronics 74LX1G04CTR Single Inverter

The 74LX1G04CTR is a high-performance, single-gate CMOS inverter offered by STMicroelectronics, a leader in semiconductor solutions. This device is designed for optimal power and speed in a compact package, making it an excellent choice for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • High-Speed Operation: The 74LX1G04CTR operates at a voltage range of 1.65 to 5.5V, providing the flexibility to be used in various circuit designs, and it is capable of fast switching, with a typical propagation delay of only 4.5ns at 5V.
  • Low Power Consumption: With its advanced CMOS technology, this inverter is designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Ultra-Small Package: The device comes in a tiny SOT-323-5 package, which is ideal for space-constrained applications, allowing designers to save board space without sacrificing performance.
  • High Noise Immunity: The 74LX1G04CTR features a built-in noise immunity that ensures stable operation even in electrically noisy environments.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -55°C to +125°C, which ensures reliability across various environmental conditions.

Applications

The versatility of the 74LX1G04CTR makes it suitable for a broad array of applications, including:

  • Logic level conversion
  • Signal processing
  • Power management circuits
  • Portable and battery-powered electronics
  • Embedded systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74LX1G04CTR is produced with stringent quality control measures and is designed to meet or exceed industry standards for reliability and performance.

Conclusion

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the 74LX1G04CTR from STMicroelectronics offers the performance, efficiency, and size you need to create a reliable and effective solution.

You May Also Be Interested in

Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.0945
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1208 $57.9840
1,165+ $0.0993 $115.6845
1,805+ $0.0961 $173.4605
2,485+ $0.0930 $231.1050
3,215+ $0.0899 $289.0285
4,300+ $0.0806 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,671 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess