EN
  • EN
  • DE

74V1G86STR$Y2

Part No 74V1G86STR$Y2
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 165639-74V1G86STR$Y2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1G86STR$Y2 CAD Model

Description

STMicroelectronics, a global semiconductor leader, introduces the 74V1G86STR$Y2, a high-performance single two-input exclusive OR (XOR) gate that is designed to meet the demands of complex digital systems. This component is part of STMicroelectronics' extensive logic gate product line, embodying the company's commitment to providing innovative semiconductor solutions.

The 74V1G86STR$Y2 is manufactured using advanced silicon-gate CMOS technology, ensuring high-speed operation while maintaining the low power dissipation characteristic of CMOS integrated circuits. This gate is optimized for use in the voltage range of 2V to 5.5V, making it versatile for a variety of digital applications.

This exclusive OR gate comes in a space-saving SOT-23-5 package, which is ideal for applications where board space is at a premium. The compact footprint of this product does not compromise its performance or reliability, making it suitable for high-density mounting and portable electronics where size and power efficiency are critical.

Key features of the 74V1G86STR$Y2 include:

  • High-speed operation: Ensures fast response times in critical digital circuits.
  • Low power consumption: Ideal for battery-operated devices and power-sensitive applications.
  • Wide operating voltage range: Compatible with a variety of digital systems and logic levels.
  • High noise immunity: Provides stable operation in electrically noisy environments.
  • Improved latch-up immunity: Ensures device stability and reliability under adverse conditions.

The versatility of the 74V1G86STR$Y2 makes it an excellent choice for a myriad of applications, including but not limited to, digital signal processing, high-speed data manipulation, and function generation. Whether you're designing consumer electronics, communication devices, or complex computer systems, this XOR gate from STMicroelectronics is engineered to provide reliable logic operations.

In summary, the 74V1G86STR$Y2 is a testament to STMicroelectronics' dedication to quality and innovation in the field of integrated circuit design. This product is a smart choice for designers seeking a high-performance, low-power, and space-efficient logic gate solution.

You May Also Be Interested in

NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess