The 74V2G08STR from STMicroelectronics is a high-speed CMOS dual 2-input AND gate IC, designed to operate with a power supply range of 2.0V to 5.5V. This versatile component is a fundamental building block in digital electronics, ideal for a wide array of applications where logic gating is required.
Key Features
- High-Speed Operation: The 74V2G08STR is capable of fast performance, ensuring quick response times in critical applications.
- Low Power Consumption: With CMOS technology, it offers low power dissipation, making it suitable for battery-powered devices.
- Wide Operating Voltage Range: This AND gate operates over a wide voltage range, from 2.0V to 5.5V, accommodating various levels of signal voltages and making it compatible with many other logic families.
- Dual Gate Configuration: The dual gate design allows for compact circuit design, saving space on PCBs without compromising functionality.
- Input and Output Interface Capability: It can interface with TTL (Transistor-Transistor Logic) levels, providing flexibility in mixed-technology environments.
Applications
The 74V2G08STR is used in a variety of digital circuits and can be found in:
- Computing systems
- Communication devices
- Portable electronics
- Control systems
- Embedded systems
Product Specifications
Parameter
Value
Package
SOT23-6
Operating Temperature
-40°C to +125°C
Mounting Type
Surface Mount
The 74V2G08STR is available in a small SOT23-6 package, which is ideal for space-constrained applications. Its extended operating temperature range from -40°C to +125°C ensures reliable operation even in extreme conditions. As a surface-mount device, it is suitable for modern high-density PCB designs.
Whether you are designing a simple logic gate circuit or integrating into more complex systems, the STMicroelectronics 74V2G08STR provides the reliability and performance you need.