Products specifications Report Issue?

Cable Length 609.6 mm
Color Black
Connector Type A Plug
Connector Type B Plug
Impedance 50 Ω
Length 610 mm
Mount Cable
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 993053-SPC20603
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC20603 CAD Model

Description

The Multicomp coaxial cable is a 50 Ω impedance cable that has a cable length of 609.6 mm and a total length of 610 mm.

The cable is black in color and has plug connectors on both sides. This cable is designed to be used in various electronic applications that require a reliable and high-quality coaxial cable. The cable is compliant with RoHS regulations and is suitable for use in environments where safety is a top priority. The cable is in short supply and has a low popularity rating in the market.

You May Also Be Interested in

TE Connectivity
CABLE COAXIAL 27AWG 2500'
Need more? Email Us
ECAD model for 9527A1318-9
TE Connectivity
CABLE COAXIAL 12AWG 2500' / Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Need more? Email Us
ECAD model for 5012A3311-0
Mini-Circuits
COAX CABLE SMA TO SMA 2"
Need more? Email Us
ECAD model for 086-2SM+
Pulse
COAX CBL U.FL TO RP-SMA 3"
Need more? Email Us
ECAD model for W9003
Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us
ECAD model for RF058-06SP2-06SP2-0305
General Cable/Carol Brand
CABLE COAXIAL RG62A 22AWG 1000'
Need more? Email Us
ECAD model for C1162.41.01
Mini-Circuits
COAX CBL SMA TO SMA 10"
Need more? Email Us
ECAD model for 086-10SM+
Cinch Connectivity Solutions
CBL ASSY SMB PLUG RG316 19.69" / Cable Assembly Coaxial SMB to SMB RG-316 19.69" (500.00mm)
Need more? Email Us
ECAD model for 415-0003-MM500
Amphenol
CBL ASSY BNC JK TO PLG RG58 1.5M / Cable Assembly Coaxial BNC to BNC RG-58 59.1" (1.5m) 4.9'
Need more? Email Us
ECAD model for 095-850-269M150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention