EN
  • EN
  • DE

RF316-01SP1-303030-0920

Part No RF316-01SP1-303030-0920
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description Cable Assembly RG316 0.92m 26AWG SMA PL Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 920 mm
Mounting SMD (SMT)
Case / Package SMA
Connector Type SMA
Gender Male
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 989291-RF316-01SP1-303030-0920
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF316-01SP1-303030-0920 CAD Model

Description

The 989291-RF316-01SP1-303030-0920 SMA male connector is a coaxial cable that is designed for use in electronic devices.

  • Cable Length: 920mm
  • Mounting: Surface Mount
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Reliability: Highly reliable and durable
  • Application: Suitable for use in a wide range of applications.

You May Also Be Interested in

General Cable/Carol Brand
Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Need more? Email Us
Amphenol
CBL ASSY UMCC PLUG RG178 11.811" / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 11.811" (300.00mm)
Need more? Email Us
TE Connectivity
CABLE COAXIAL 12AWG 2500' / Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Need more? Email Us
Belden Inc.
Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type: rg59; Wire Gauge: 23Awg; Conductor Area Csa: -;...
Need more? Email Us
Amphenol
CBL ASSY BNC PLUG RG58 9.8' / Cable Assembly Coaxial BNC to BNC RG-58 118.1" (3.0m) 9.8'
Lowest to $25.8611
Laird Technologies IAS
CABLE ACCY L200
Need more? Email Us
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
General Cable/Carol Brand
CABLE COAXIAL RG62A 22AWG 1000'
Lowest to $5.2298
Quectel
CBL ASY IPEX MHF1-SMA P-J 3.937"
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess