EN
  • EN
  • DE

DSA6111JI1B-008.0000TVAO

Part No DSA6111JI1B-008.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 8 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344921-DSA6111JI1B-008.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6111JI1B-008.0000TVAO CAD Model

Description

Introducing the DSA6111JI1B-008.0000TVAO from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the DSA6111JI1B-008.0000TVAO, a state-of-the-art timing solution designed for a wide range of applications. This precision device is part of Microchip's comprehensive portfolio of frequency control products, ensuring reliable and consistent performance for your critical applications.

Key Features

  • High Stability: The DSA6111JI1B-008.0000TVAO offers excellent frequency stability, ensuring that your system maintains consistent performance under varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, this device operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Compact Footprint: Its small size allows for easy integration into space-constrained designs, providing a high-performance timing solution without compromising on board real estate.
  • Versatility: This product is suitable for a broad range of applications, including telecommunications, computing, industrial, and more, providing the flexibility needed for diverse design requirements.

Technical Specifications

The DSA6111JI1B-008.0000TVAO is crafted with precision engineering, featuring a frequency of 8.0000 MHz, which is essential for systems requiring a stable time base. The device comes in a robust package that ensures durability and long-term reliability, even in harsh industrial environments.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA6111JI1B-008.0000TVAO is no exception, undergoing rigorous testing and quality assurance processes to guarantee performance. Customers can trust this product to provide a reliable timing solution that stands up to the demands of their applications.

Support and Availability

Microchip Technology provides comprehensive technical support for the DSA6111JI1B-008.0000TVAO, including detailed datasheets, technical documentation, and customer service. With availability through Microchip's global distribution network, designers and engineers can easily access this timing solution to accelerate their product development cycles and bring their projects to market faster.

Whether you're designing an advanced communication system, a complex industrial controller, or a high-performance computing platform, the DSA6111JI1B-008.0000TVAO from Microchip Technology is the reliable choice for your timing needs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess