EN
  • EN
  • DE
  • IT

7788A-1000-B59

Part No 7788A-1000-B59
Manufacturer Belden Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type: rg59; Wire Gauge: 23Awg; Conductor Area Csa: -;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Conductor Material Copper
Insulation Material PVC
Mount Cable
RoHS Compliant
Wire/Cable Gauge 23 AWG
Win Source Part Number 995580-7788A-1000-B59
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7788A-1000-B59 CAD Model

Description

The Belden 7788A-1000-B59 is a high-performance coaxial cable designed for demanding applications requiring reliable signal transmission. This cable is characterized by its low attenuation, excellent shielding effectiveness, and durable construction. The '1000' in the part number likely refers to a 1000-foot spool, and the 'B59' could indicate specific construction details or jacketing material.

Applications

  • Broadcast Video: Transmitting high-quality video signals in television studios and broadcasting facilities.
  • Satellite Communication: Connecting satellite dishes to receivers and transmitters.
  • CCTV Systems: Carrying video signals from security cameras to monitoring stations.
  • RF Instrumentation: Connecting test equipment for accurate measurements.
  • Data Transmission: Used for transmitting data signals in various networking applications.

Features

  • Low Attenuation: Minimizes signal loss over long distances.
  • High Shielding Effectiveness: Protects against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • High Bandwidth: Supports a wide range of frequencies for various applications.
  • Impedance Control: Maintains a consistent impedance for optimal signal transfer.

Benefits

  • Clear Signal Transmission: Low attenuation ensures minimal signal degradation, resulting in clear and reliable signal quality.
  • Reduced Interference: High shielding effectiveness minimizes noise and interference, improving signal integrity.
  • Long-Lasting Performance: Durable construction ensures reliable performance even in demanding environments.
  • Versatile Application: Suitable for a wide range of applications due to its high bandwidth and impedance control.
  • Reliable Connection: Provides a secure and stable connection for critical signal paths.

Additional Details

Belden is a well-known manufacturer of high-quality cables, and the 7788A series is likely a specific type of their precision video or data transmission cables. The cable typically consists of a center conductor (often copper or copper-clad steel), insulation, a shield (usually braided copper or aluminum), and an outer jacket. The specific materials and construction details will impact the cable's performance characteristics. Consult the Belden datasheet for detailed specifications, including impedance, attenuation rates at various frequencies, shielding effectiveness, and temperature ratings.

You May Also Be Interested in

Amphenol
CBL ASSY SMA PLUG RG316 36" / Cable Assembly Coaxial SMA to SMA RG-316 36.00" (914.40mm)
Need more? Email Us
Mini-Circuits
COAX CABLE SMA TO SMA 6"
Lowest to $35.3757
Belden Inc.
Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type: rg59; Wire Gauge: 23Awg; Conductor Area Csa: -;...
Need more? Email Us
Samtec Inc.
CBL ASSEM RF 1.13MM / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
Lowest to $15.5975
Samtec Inc.
Cable Assembly RG316 0.915m 26AWG SMA PL Bulk
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us
Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess