EN
  • EN
  • DE

MH113-MH1RP-01SB1-0100

Part No MH113-MH1RP-01SB1-0100
Manufacturer Samtec Inc.
Catalog Coaxial Cables (RF)
Description CBL ASSEM RF 1.13MM / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Coaxial Cables (RF)
Mfr Samtec Inc.
Series MH113
Package Bag
Style U.FL (UMCC), IPEX MHF1 to SMA
1st Connector SMA Jack
1st Contact Gender Female
1st Connector Mounting Type Panel Mount
1st Connector Mounting Feature Bulkhead - Front Side Nut
2nd Connector U.FL (UMCC), IPEX MHF1 Plug, Right Angle
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
Length 3.937" (100.00mm)
Cable Type 1.13mm OD Coaxial Cable
Cable Impedance 50 Ohms
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Gray
Features Shielded
Temperature Range - Operating -40°C ~ 90°C
Base Product Number MH113-MH1RP
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.20.0000
Other Names SAM16009
Standard Package 1
Win Source Part Number 1127456-MH113-MH1RP-01SB1-0100
Ultra Librarian 3D Model Ultra Librarian MH113-MH1RP-01SB1-0100 CAD Model

Description

The Samtec Inc. MH113-MH1RP-01SB1-0100 is a cable assembly that is designed for use in coaxial cables (RF).

  • Length: 3.937" (100.00mm)
  • Cable Type: 1.13mm OD Coaxial Cable
  • Frequency Max: 6 GHz
  • Standard Package: 1
  • Style: U.FL (UMCC), IPEX MHF1 to SMA
  • Shielded: Yes
  • Temperature Range: -40°C ~ 90°C
  • Alternative Parts: MH113MH1RP01SB10100
  • REACH Status: Affected
  • ECCN: EAR99
  • HTSUS: 8544.20.0000

You May Also Be Interested in

TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5975 $62.3900
10+ $12.7980 $127.9800
14+ $12.3980 $173.5720
20+ $11.9981 $239.9620
25+ $11.5982 $289.9550
34+ $10.3984 $353.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess