EN
  • EN
  • DE

0731160046

Part No 0731160046
Manufacturer Molex, LLC
Catalog Coaxial Cables (RF)
Description CBL ASSY UMCC PLUG-PLUG 9"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Estimated Pruduction Lead Time 9 Weeks
Features Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 9.000" (228.60mm)
Manufacturer Molex, LLC
Series 73116
Package Bag
Family Name 73116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Other Part Number 731160046, WM9585, 073116-0046, 73116-0046
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907854-0731160046
Ultra Librarian 3D Model Ultra Librarian 0731160046 CAD Model

Description

The Molex, LLC 73116-0046 is a coaxial cable assembly designed for use in various applications.

  • Cable Length: 9.000” (228.60mm)
  • Connectors: U.FL (UMCC) to U.FL (UMCC) 1.37mm OD coaxial cable
  • Packaging: Bag
  • Series: 73116
  • Popularity: High
  • Supply and Demand: Balanced
  • Production Lead Time: 9 weeks
  • REACH: Unaffected

You May Also Be Interested in

Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
RF Micro Devices
RF Amp Single AGC Amp 385MHz 3.4V 8-Pin MSOP / CABLE HDBNC PLUG-BNC PLUG .25M
Lowest to $89.8334
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
RF Micro Devices
SMA BLKHD JCK IP67-AMC PLG 250MM
Need more? Email Us
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
RF Micro Devices
SMA BULKHEAD JACK-AMC PLUG 150MM
Lowest to $0.6722
RF Micro Devices
AMMC RA PLG-PLG 1.13MM CBL 250MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8787 $59.7574
5+ $24.5160 $122.5800
8+ $23.7491 $189.9928
11+ $22.9833 $252.8163
13+ $22.2176 $288.8288
18+ $19.9191 $358.5438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess