EN
  • EN
  • DE

086-6SM+

Part No 086-6SM+
Manufacturer Mini-Circuits
Catalog Cables, Wires Coaxial Cables (RF)
Description COAX CABLE SMA TO SMA 6"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Cable Assembly Coaxial SMA to SMA Hand Formable .086 6.000" (152.40mm)

You May Also Be Interested in

Mini-Circuits
COAX CBL SMA TO SMA 10"
Need more? Email Us
TE Connectivity
CABLE COAXIAL 12AWG 2500' / Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.92m 26AWG SMA PL Bulk
Need more? Email Us
Samtec Inc.
CBL ASSEM RF 1.13MM / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
Lowest to $15.5975
Amphenol
HD-BNC STRAIGHT PLUG TO HD-BNC S / Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0" (1.2m) 4.0'
Need more? Email Us
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8099
Amphenol
CBL ASSY UMCC PLUG RG178 11.811" / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 11.811" (300.00mm)
Need more? Email Us
Pulse
COAX CBL U.FL TO RP-SMA 3"
Need more? Email Us
Multicomp
Connector assemblies, Co-axial Audio/RF/Video cables; Connector Type A: N Male; Connector Type B: N Right Angle Male;...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess