EN
  • EN
  • DE

RF058-05SR3-05SR3-5000

Part No RF058-05SR3-05SR3-5000
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description RF Cable Assemblies 50 Ohm RF Cable Assembly
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 5 m
Connector Type TNC
Gender Male
Mount Cable
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 972341-RF058-05SR3-05SR3-5000
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF058-05SR3-05SR3-5000 CAD Model

Description

The Samtec Inc. TNC male connector is a high-quality connector that is ideal for use in coaxial cables (RF).

  • Connector Type: TNC Male Connector
  • Cable Type: Coaxial Cables (RF)
  • Cable Length: 5m
  • Packaging: Bulk
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Popularity: Low
  • Supply: Short
  • Mounting Type: Cable Mount

You May Also Be Interested in

Amphenol
HD-BNC STRAIGHT PLUG TO HD-BNC S / Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0" (1.2m) 4.0'
Need more? Email Us
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8099
Amphenol
Cable Assembly Coaxial 0.3m SMA to Coaxial RCP-PL Crimp-Crimp Bag
Need more? Email Us
Amphenol
AMC RIGHT ANGLE PLUG TO AMC RIGH / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 15.75" (400.00mm)
Need more? Email Us
Multicomp
Connector assemblies, Co-axial Audio/RF/Video cables; Connector Type A: N Male; Connector Type B: N Right Angle Male;...
Need more? Email Us
Hirose Electric Co Ltd
COAX CBL U.FL TO U.FL 5.9"
Lowest to $5.8208
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess