EN
  • EN
  • DE

MAX5491TA05000+T

Part No MAX5491TA05000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES MULT OHM TO236-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Maxim Integrated
Packaging Tape and Reel
Circuit Type Voltage Divider
Resistance (Ohms) 5k, 25k
Number of Resistors 2
Resistor Matching Ratio ±0.035%
Resistor-Ratio-Drift ±2ppm/°C
Number of Pins 3
Power Per Element 87.5mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Parts Dimension 0.115" L x 0.051" W (2.92mm x 1.30mm)
Height - Seated (Maximum) 0.044" (1.12mm)
Family Part Number MAX5491
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704701-MAX5491TA05000+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5491TA05000+T CAD Model

Description

Maxim Integrated MAX5491TA05000+T Precision Resistor Network

The MAX5491TA05000+T is a high-precision resistor network component designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is part of Maxim's series of precision matched resistor-divider networks that provide an accurate and stable ratio between two resistors, which is crucial for many analog applications.

Featuring a compact size and a highly reliable design, the MAX5491TA05000+T is encapsulated in a TDFN-8 package, which is suitable for space-constrained applications. The device is characterized by its tight ratio tolerance and low temperature coefficient, ensuring excellent performance across a wide range of temperatures and operating conditions.

Key specifications of the MAX5491TA05000+T include:

  • Resistance Ratio: Factory set to a precise ratio with a tolerance as low as ±0.035%.
  • Temperature Coefficient: The ratio drift is minimized with a low temperature coefficient of ±5ppm/°C, which guarantees stable performance over the temperature range of -40°C to +125°C.
  • Operating Voltage: It operates across a wide voltage range, making it versatile for various applications.
  • End-to-End Resistance: This device offers a high-value end-to-end resistance that allows for minimal power consumption in the circuit.
  • Packaging: The MAX5491TA05000+T comes in a RoHS-compliant, lead-free TDFN-8 package, ensuring compatibility with modern manufacturing processes.

This precision resistor network is ideal for applications requiring high-accuracy voltage division, such as data acquisition systems, precision instrumentation, and gain setting in amplifiers. Its robust design and high-precision characteristics make it a reliable choice for critical applications in the medical, automotive, and industrial sectors where consistent performance is a necessity.

Maxim Integrated's commitment to quality is evident in the MAX5491TA05000+T, which is designed to meet stringent industry standards. By integrating this precision resistor network into your design, you can achieve a high level of accuracy and stability, which is essential for maintaining the integrity of your electronic systems.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3246 $54.9738
7+ $15.0356 $105.2492
11+ $14.5657 $160.2227
15+ $14.0958 $211.4370
19+ $13.6260 $258.8940
25+ $12.2164 $305.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess