EN
  • EN
  • DE

COA2000

Part No COA2000
Manufacturer Laird Technologies IAS
Catalog Cables, Wires Coaxial Cables (RF)
Description CABLE ACCY L200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Laird Technologies IAS
Status Active
Win Source Part Number 1084306-COA2000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COA2000 CAD Model

Description

The Laird Technologies IAS 1084306-COA2000 is a cable designed for use in various applications.

  • Usage: Not specified
  • Wire Gauge: Not specified
  • Length: Not specified
  • Impedance: Not specified
  • Cable Type: Balanced
  • Shield Material: Not specified
  • Dielectric Material: Not specified
  • Conductor Strand: Not specified
  • Conductor Material: Not specified
  • Jacket Insulation Material: Not specified
  • Jacket Diameter: Not specified
  • Shield Type: Not specified
  • Color: Not specified
  • Shield Coverage: Not specified
  • Product Status: Active
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Amphenol
CBL ASSY BNC PLUG RG58 9.8' / Cable Assembly Coaxial BNC to BNC RG-58 118.1" (3.0m) 9.8'
Lowest to $25.8611
Belden Inc.
Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type: rg59; Wire Gauge: 23Awg; Conductor Area Csa: -;...
Need more? Email Us
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us
General Cable/Carol Brand
Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL RG62A 22AWG 1000'
Lowest to $5.2298
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8220
Amphenol
CBL ASSY SMA PLUG RG316 36" / Cable Assembly Coaxial SMA to SMA RG-316 36.00" (914.40mm)
Need more? Email Us
TE Connectivity
CABLE COAXIAL 12AWG 2500' / Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess