EN
  • EN
  • DE

MH113-MH1RP-01SR1-0180

Part No MH113-MH1RP-01SR1-0180
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description Micro High Frequency RF Cable Assembly, 1.13 mm DIA Coax Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1157826-MH113-MH1RP-01SR1-0180
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MH113-MH1RP-01SR1-0180 CAD Model

Description

The MH113-MH1RP-01SR1-0180 is a coaxial cable from Samtec Inc. This cable is designed for use in various applications.

  • Type: Coaxial Cable
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: No

You May Also Be Interested in

Samtec Inc.
Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Need more? Email Us
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8220
TE Connectivity
N M TO SMA M,18G,1.0M WITH ARMOR / Cable Assembly Coaxial N-Type to N-Type 10.20mm OD Coaxial Cable 39.4" (1.0m) 3.3'
Need more? Email Us
Amphenol
CBL ASSY BNC PLUG RG58 9.8' / Cable Assembly Coaxial BNC to BNC RG-58 118.1" (3.0m) 9.8'
Lowest to $25.8611
Amphenol
HD-BNC STRAIGHT PLUG TO HD-BNC S / Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0" (1.2m) 4.0'
Need more? Email Us
Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us
Amphenol
CBL ASSY BNC PLUG RG59 9.8' / Cable Assembly Coaxial BNC to BNC RG-59 118.1" (3.0m) 9.8'
Need more? Email Us
TE Connectivity
CABLE COAXIAL 27AWG 2500'
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess