EN
  • EN
  • DE

9527A1318-9

Part No 9527A1318-9
Manufacturer TE Connectivity
Catalog Cables, Wires Coaxial Cables (RF)
Description CABLE COAXIAL 27AWG 2500'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Status Active
Cable Type Coaxial
Wire Gauge 27 AWG
Conductor Strand 7 Strands / 35 AWG
Jacket (Insulation) Material Thermorad O
Jacket (Insulation) Diameter 0.150" (3.81mm)
Shield Type Braid
Impedance 95 Ohm
Length 2500' (762.00m)
Jacket Color White
Conductor Material Steel, Copper Covered, Tin Coated
Dielectric Material Polyethylene (PE)
Dielectric Diameter 0.109" (2.77mm)
Shield Material Copper, Silver Coated
Shield Coverage 90%
VoP, Velocity of Propagation 79
Win Source Part Number 1010985-9527A1318-9
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 9527A1318-9 CAD Model

Description

The 9527A1318-9 is a coaxial cable manufactured by TE Connectivity. Coaxial cables are used to transmit high-frequency signals with minimal signal loss. This specific cable is designed for various applications requiring reliable signal transmission.

Applications:

  • Antenna connections
  • Satellite TV systems
  • Cable TV systems
  • Wireless communication systems
  • Radio frequency (RF) test equipment

Features:

  • Low signal loss
  • Shielded construction for minimal interference
  • Durable outer jacket
  • Specific impedance (e.g., 50 ohms, 75 ohms)
  • High-frequency performance

Benefits:

  • Ensures reliable signal transmission
  • Minimizes signal degradation over long distances
  • Reduces interference from external sources
  • Provides long-lasting performance
  • Maintains signal integrity

Additional Details:

The TE Connectivity 9527A1318-9 coaxial cable is constructed with a shielded design to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring a clean signal transmission. The durable outer jacket protects the cable from environmental factors and physical damage. The specific impedance of the cable (usually 50 or 75 ohms) is crucial for matching the impedance of connected devices, preventing signal reflections and maximizing signal transfer. Its high-frequency performance makes it suitable for a wide range of applications, from antenna connections to cable TV systems. Consult the TE Connectivity datasheet for the exact specifications of the 9527A1318-9 cable, including impedance, attenuation, and frequency range, to ensure it meets the requirements of the specific application.

You May Also Be Interested in

Laird Technologies IAS
CABLE ACCY L200
Need more? Email Us
TE Connectivity
CABLE COAXIAL 30AWG 5000'
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
Amphenol
CBL ASSY SMP JACK TFLEX-405 12" / Cable Assembly Coaxial SMP to SMP 0.085" Flexible Cable 12.00" (304.80mm)
Lowest to $140.5861
Multicomp
Connector assemblies, Co-axial Audio/RF/Video cables; Connector Type A: N Male; Connector Type B: N Right Angle Male;...
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Need more? Email Us
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8220
TE Connectivity
CABLE COAXIAL 12AWG 2500' / Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Need more? Email Us
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess