EN
  • EN
  • DE

7530A1317-0

Part No 7530A1317-0
Manufacturer TE Connectivity
Catalog Cables, Wires Coaxial Cables (RF)
Description CABLE COAXIAL 30AWG 5000'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Status Active
Cable Type Coaxial
Wire Gauge 30 AWG
Conductor Strand 7 Strands / 38 AWG
Jacket (Insulation) Material Thermorad O
Jacket (Insulation) Diameter 0.090" (2.29mm)
Shield Type Braid
Impedance 75 Ohm
Length 5000' (1524m)
Jacket Color Black
Conductor Material Steel, Copper Covered, Tin Coated
Dielectric Material Polyethylene (PE)
Dielectric Diameter 0.053" (1.35mm)
Shield Material Copper, Tinned
Shield Coverage 90%
VoP, Velocity of Propagation 74
Win Source Part Number 1010984-7530A1317-0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 7530A1317-0 CAD Model

Description

The 1010984-7530A1317-0 is a 30 AWG coaxial cable from TE Connectivity Raychem Cable Protection.

  • Cable Length: 5000' (1524m)
  • Jacket Diameter: 0.090" (2.29mm)
  • Shield Material: Copper, tinned
  • Conductor Material: Steel, copper covered, tin coated
  • Category: Cables, Wires
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Samtec Inc.
Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Need more? Email Us
Laird Technologies IAS
CABLE ACCY L200
Need more? Email Us
Amphenol
CBL ASSY BNC PLUG RG58 9.8' / Cable Assembly Coaxial BNC to BNC RG-58 118.1" (3.0m) 9.8'
Lowest to $25.8611
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8220
Samtec Inc.
CBL ASSEM RF 1.13MM / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
Lowest to $15.5975
Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us
TE Connectivity
CABLE COAXIAL 30AWG 5000'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess