EN
  • EN
  • DE
  • IT

RF058-06SP2-06SP2-0305

Part No RF058-06SP2-06SP2-0305
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description RF Cable Assemblies 50 Ohm RF Cable Assembly
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 305 mm
Gender Male
Mount Cable
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1095443-RF058-06SP2-06SP2-0305
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF058-06SP2-06SP2-0305 CAD Model

Description

The RF058-06SP2-06SP2-0305 coaxial cable is a male cable designed for low popularity applications.

  • Cable Type: Coaxial
  • Gender: Male
  • Cable Length: 305 mm
  • Package: Bulk
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Manufacturer: Samtec Inc.
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Hirose Electric Co Ltd
COAX CBL U.FL TO U.FL 5.9"
Lowest to $5.8208
Taoglas Limited
CBL ASSY RPSMA-MHF1 3.740" / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to RP-SMA 1.13mm OD Coaxial Cable 3.740" (95.00mm)
Need more? Email Us
Belden Inc.
Bundled Coax Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type: rg59; Wire Gauge: 23Awg; Conductor Area Csa: -;...
Need more? Email Us
Amphenol
CBL ASSY SMP JACK TFLEX-405 12" / Cable Assembly Coaxial SMP to SMP 0.085" Flexible Cable 12.00" (304.80mm)
Lowest to $140.5861
Mini-Circuits
COAX CABLE SMA TO SMA 6"
Lowest to $35.3757
Amphenol
AMC RIGHT ANGLE PLUG TO AMC RIGH / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 15.75" (400.00mm)
Need more? Email Us
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.92m 26AWG SMA PL Bulk
Need more? Email Us
Mini-Circuits
COAX CABLE SMA TO SMA 2"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess